multicomp PRO Resistor, Thick Film, 1.3Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro MC0805WAF1301T5E-TR

Description
RESISTOR, THICK FILM, 1.3KOHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.3KOHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.3Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro - 58K4722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro
58K4722
Resistor, Thick Film, 1.3Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro 58K4722
RESISTOR, THICK FILM, 1.3KOHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.3KOHM, 100mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Packaging Type:Tape And Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4722
Product Name Resistor, Thick Film, 1.3Kohm, 100Mw, 1%; Filter Terminals Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details