multicomp PRO Res, Thick Film, 80K6, 1%, 0.1W, 0805; Resistance Multicomp Pro MC0805S8F8062T5E

Description
RES, THICK FILM, 80K6, 1%, 0.1W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 80K6, 1%, 0.1W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 80K6, 1%, 0.1W, 0805; Resistance Multicomp Pro - 04P0656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.1W, 0805; Resistance Multicomp Pro
04P0656
Res, Thick Film, 80K6, 1%, 0.1W, 0805; Resistance Multicomp Pro 04P0656
RES, THICK FILM, 80K6, 1%, 0.1W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.1W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0656
Product Name Res, Thick Film, 80K6, 1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details