multicomp PRO Resistor, Thick Film, 66.5Kohm, 125Mw, 1%; Resistance Multicomp Pro MC0805S8F6652T5E

Description
RESISTOR, THICK FILM, 66.5KOHM, 125mW, 1%; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 66.5KOHM, 125mW, 1%; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 66.5Kohm, 125Mw, 1%; Resistance Multicomp Pro - 04P0633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 66.5Kohm, 125Mw, 1%; Resistance Multicomp Pro
04P0633
Resistor, Thick Film, 66.5Kohm, 125Mw, 1%; Resistance Multicomp Pro 04P0633
RESISTOR, THICK FILM, 66.5KOHM, 125mW, 1%; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

RESISTOR, THICK FILM, 66.5KOHM, 125mW, 1%; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0633
Product Name Resistor, Thick Film, 66.5Kohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details