multicomp PRO Res, Thick Film, 499R, 1%, 0.125W, 0805; Resistance Multicomp Pro MC0805S8F4990T5E

Description
RES, THICK FILM, 499R, 1%, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 499R, 1%, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 499R, 1%, 0.125W, 0805; Resistance Multicomp Pro - 79M6098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.125W, 0805; Resistance Multicomp Pro
79M6098
Res, Thick Film, 499R, 1%, 0.125W, 0805; Resistance Multicomp Pro 79M6098
RES, THICK FILM, 499R, 1%, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.125W, 0805; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M6098
Product Name Res, Thick Film, 499R, 1%, 0.125W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details