The Res, Thick Film, 4K02, 1%, 0.125W, 0805 from Multicomp Pro is a chip resistor designed for general-purpose applications. It features a resistance value of 4.02 kΩ with a tolerance of ±1%. The power rating is 125 mW, and it is suitable for both flow and reflow soldering processes, which can help reduce assembly costs. The resistor is constructed to withstand a maximum operating temperature range of -55°C to +155°C and has a minimum insulation resistance of 1,000 MΩ. It also exhibits a short-time overload capability and maintains stability under various environmental conditions, including humidity and temperature cycling. This product is RoHS compliant, making it suitable for environmentally conscious designs.
RES, THICK FILM, 4K02, 1%, 0.125W, 0805; Resistance:4.02kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79M6088 |
| Product Name | Res, Thick Film, 4K02, 1%, 0.125W, 0805; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |