multicomp PRO Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Multicomp Pro MC0805S8F3901T5E

Description
RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Multicomp Pro - 04P0612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Multicomp Pro
04P0612
Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Multicomp Pro 04P0612
RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0612
Product Name Res, Thick Film, 3K9, 1%, 0.125W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details