multicomp PRO Res, Thick Film, 3K32, 1%, 0.125W, 0805; Resistance Multicomp Pro MC0805S8F3321T5E

Description
RES, THICK FILM, 3K32, 1%, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 3K32, 1%, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K32, 1%, 0.125W, 0805; Resistance Multicomp Pro - 79M6081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.125W, 0805; Resistance Multicomp Pro
79M6081
Res, Thick Film, 3K32, 1%, 0.125W, 0805; Resistance Multicomp Pro 79M6081
RES, THICK FILM, 3K32, 1%, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M6081
Product Name Res, Thick Film, 3K32, 1%, 0.125W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details