The Res, Thick Film, 300R, 1%, 0.125W, 0805 from Multicomp Pro is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 300 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.125W, and it is housed in an 0805 case size, which is compact and lightweight. This resistor is compatible with both flow and reflow soldering processes, which can help reduce assembly costs and improve compatibility with automated placement machines. It has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of flashover or insulation breakdown. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The resistor also exhibits a temperature coefficient of ±200 PPM/°C for resistance values between 11Ω and 100Ω, which is beneficial for maintaining performance across temperature variations. Overall, this component is a reliable choice for engineers looking for a compact resistor with precise specifications for their projects.
RES, THICK FILM, 300R, 1%, 0.125W, 0805; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79M6068 |
| Product Name | Res, Thick Film, 300R, 1%, 0.125W, 0805; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |