multicomp PRO Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Multicomp Pro MC0805S8F2372T5E

Description
RES, THICK FILM, 23K7, 1%, 0.125W, 0805; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 23K7, 1%, 0.125W, 0805; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Multicomp Pro - 04P0587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Multicomp Pro
04P0587
Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Multicomp Pro 04P0587
RES, THICK FILM, 23K7, 1%, 0.125W, 0805; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 23K7, 1%, 0.125W, 0805; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0587
Product Name Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details