The Res, Thick Film, 16K5, 1%, 0.125W, 0805 from Multicomp Pro is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 16.5 kΩ with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.125W, and it is housed in a compact 0805 case size, which is 2.0 mm x 1.25 mm. This resistor is compatible with both flow and reflow soldering processes, facilitating efficient assembly in automated environments. It has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of flashover or damage. The temperature coefficient varies based on resistance value, with lower values exhibiting a coefficient of ±400 PPM/°C and higher values at ±100 PPM/°C. The resistor is also RoHS compliant, ensuring it meets environmental standards. Its construction and specifications make it a reliable choice for engineers looking for a compact and efficient resistor for their projects.
RES, THICK FILM, 16K5, 1%, 0.125W, 0805; Resistance:16.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79M6036 |
| Product Name | Res, Thick Film, 16K5, 1%, 0.125W, 0805; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |