multicomp PRO Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Multicomp Pro MC0805S8F1000T5E

Description
RES, THICK FILM, 100R, 1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 100R, 1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, Thick Film, 100R, 1%, 0.125W, 0805 from Multicomp Pro is a general-purpose resistor designed for various electronic applications. It features a resistance value of 100 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.125W, and it is housed in an 0805 case size, which is compact and lightweight. This resistor is compatible with both flow and reflow soldering processes, facilitating easier assembly and integration into circuit boards. It has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of flashover or insulation breakdown. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring reliability in diverse environmental conditions. The product is RoHS compliant, aligning with modern environmental standards. Its construction and specifications make it a viable choice for engineers seeking a reliable and efficient resistor for their projects.

Datasheet Summary
Powered by GS/AI

The Res, Thick Film, 100R, 1%, 0.125W, 0805 from Multicomp Pro is a general-purpose resistor designed for various electronic applications. It features a resistance value of 100 ohms with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.125W, and it is housed in an 0805 case size, which is compact and lightweight. This resistor is compatible with both flow and reflow soldering processes, facilitating easier assembly and integration into circuit boards. It has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage without evidence of flashover or insulation breakdown. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring reliability in diverse environmental conditions. The product is RoHS compliant, aligning with modern environmental standards. Its construction and specifications make it a viable choice for engineers seeking a reliable and efficient resistor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Multicomp Pro - 79M6015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Multicomp Pro
79M6015
Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Multicomp Pro 79M6015
RES, THICK FILM, 100R, 1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.125W, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor; Resistance Multicomp Pro - 84M5828 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor; Resistance Multicomp Pro
84M5828
Thick Film Resistor; Resistance Multicomp Pro 84M5828
THICK FILM RESISTOR; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-; Voltage Rating:150V RoHS Compliant: Yes

THICK FILM RESISTOR; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79M6015 84M5828
Product Name Res, Thick Film, 100R, 1%, 0.125W, 0805; Resistance Multicomp Pro Thick Film Resistor; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details