multicomp PRO Res, Thick Film, 0R, 1%, 0.125W, 0805; Resistor Case / Package Multicomp Pro MC0805S8F0000T5E

Description
RES, THICK FILM, 0R, 1%, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 1%, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 1%, 0.125W, 0805; Resistor Case / Package Multicomp Pro - 79M6013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 1%, 0.125W, 0805; Resistor Case / Package Multicomp Pro
79M6013
Res, Thick Film, 0R, 1%, 0.125W, 0805; Resistor Case / Package Multicomp Pro 79M6013
RES, THICK FILM, 0R, 1%, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohm RoHS Compliant: Yes

RES, THICK FILM, 0R, 1%, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0 Ohm, 125Mw, 1%; Resistor Case / Package Multicomp Pro - 84M5826 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0 Ohm, 125Mw, 1%; Resistor Case / Package Multicomp Pro
84M5826
Thick Film Resistor, 0 Ohm, 125Mw, 1%; Resistor Case / Package Multicomp Pro 84M5826
THICK FILM RESISTOR, 0 OHM, 125mW, 1%; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohm RoHS Compliant: Yes

THICK FILM RESISTOR, 0 OHM, 125mW, 1%; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 74AC1409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
74AC1409
Res, 0R0, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 74AC1409
RES, 0R0, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:MC 1% Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R0, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:MC 1% Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79M6013 74AC1409
Product Name Res, Thick Film, 0R, 1%, 0.125W, 0805; Resistor Case / Package Multicomp Pro Res, 0R0, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details