multicomp PRO Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0805, Full Reel; Capacitance Multicomp Pro MC0805N8R0D500CT

Description
CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0805, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0805, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0805, Full Reel; Capacitance Multicomp Pro - 06R5265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0805, Full Reel; Capacitance Multicomp Pro
06R5265
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0805, Full Reel; Capacitance Multicomp Pro 06R5265
CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0805, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0805, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 8 Pf, 0.5Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0539 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 8 Pf, 0.5Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0539
Smd Multilayer Ceramic Capacitor, Mc Series, 8 Pf, 0.5Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0539
SMD Multilayer Ceramic Capacitor, MC Series, 8 pF, 0.5pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 8 pF, 0.5pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 8Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro - 03AC3283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
03AC3283
Cap, 8Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro 03AC3283
CAP, 8PF, 50V, C0G/NP0, 0805, REEL; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 8PF, 50V, C0G/NP0, 0805, REEL; Capacitance:8pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5265 33R0539 03AC3283
Product Name Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0805, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 8 Pf, 0.5Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 8Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 8.00E-6 microF 8.00E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details