multicomp PRO Ceramic Capacitor 8Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp MC0805N8R0D500A2.54MM

Description
CERAMIC CAPACITOR 8PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:8pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 8PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:8pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp - 46P6635 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp
46P6635
Ceramic Capacitor 8Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp 46P6635
CERAMIC CAPACITOR 8PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:8pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 8PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:8pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6635
Product Name Ceramic Capacitor 8Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers