CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.25pF, RADIAL; Capacitance:6.8pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 46P6615 |
| Product Name | Ceramic Capacitor 6.8Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |