multicomp PRO Ceramic Capacitor 6.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N6R8C101A2.54MM

Description
CERAMIC CAPACITOR 6.8PF 100V, C0G, 0.25pF, RADIAL; Capacitance:6.8pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6.8PF 100V, C0G, 0.25pF, RADIAL; Capacitance:6.8pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6613 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6613
Ceramic Capacitor 6.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6613
CERAMIC CAPACITOR 6.8PF 100V, C0G, 0.25pF, RADIAL; Capacitance:6.8pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6.8PF 100V, C0G, 0.25pF, RADIAL; Capacitance:6.8pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6613
Product Name Ceramic Capacitor 6.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers