multicomp PRO Ceramic Capacitor 6Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp MC0805N6R0D500A2.54MM

Description
CERAMIC CAPACITOR 6PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:6pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:6pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp - 46P6607 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp
46P6607
Ceramic Capacitor 6Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp 46P6607
CERAMIC CAPACITOR 6PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:6pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6PF, 50V, C0G/NP0, 0.5pF, RADIAL; Capacitance:6pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6607
Product Name Ceramic Capacitor 6Pf, 50V, C0G/np0, 0.5Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers