multicomp PRO Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0805; Capacitance Multicomp Pro MC0805N5R0C500CT

Description
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0805; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0805; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0805; Capacitance Multicomp Pro - 06R4121 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0805; Capacitance Multicomp Pro
06R4121
Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0805; Capacitance Multicomp Pro 06R4121
CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0805; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5PF 50V, C0G/NP0, 0.25pF, 0805; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0536 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0536
Smd Multilayer Ceramic Capacitor, Mc Series, 5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0536
SMD Multilayer Ceramic Capacitor, MC Series, 5 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 5 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 5Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro - 03AC3276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
03AC3276
Cap, 5Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro 03AC3276
CAP, 5PF, 50V, C0G/NP0, 0805, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 5PF, 50V, C0G/NP0, 0805, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4121 33R0536 03AC3276
Product Name Ceramic Capacitor 5Pf 50V, C0G/np0, 0.25Pf, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 5Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 5.00E-6 microF 5.00E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details