multicomp PRO Ceramic Capacitor 56Pf 50V, C0G, 10%, 0805; Capacitance Multicomp Pro MC0805N560K500CT

Description
CERAMIC CAPACITOR 56PF 50V, C0G, 10%, 0805; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 56PF 50V, C0G, 10%, 0805; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 56Pf 50V, C0G, 10%, 0805; Capacitance Multicomp Pro - 06R4125 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 50V, C0G, 10%, 0805; Capacitance Multicomp Pro
06R4125
Ceramic Capacitor 56Pf 50V, C0G, 10%, 0805; Capacitance Multicomp Pro 06R4125
CERAMIC CAPACITOR 56PF 50V, C0G, 10%, 0805; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 50V, C0G, 10%, 0805; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4125
Product Name Ceramic Capacitor 56Pf 50V, C0G, 10%, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers