multicomp PRO Capacitor, Mlcc, 510Pf, 50V, Np0, 0805; Capacitance Multicomp Pro MC0805N511J500CT

Description
CAPACITOR, MLCC, 510PF, 50V, NP0, 0805; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 510PF, 50V, NP0, 0805; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 510Pf, 50V, Np0, 0805; Capacitance Multicomp Pro - 90W2881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 510Pf, 50V, Np0, 0805; Capacitance Multicomp Pro
90W2881
Capacitor, Mlcc, 510Pf, 50V, Np0, 0805; Capacitance Multicomp Pro 90W2881
CAPACITOR, MLCC, 510PF, 50V, NP0, 0805; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, 510PF, 50V, NP0, 0805; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 510Pf, 50V, Np0, 0805, Full Reel; Capacitance Multicomp Pro - 90W2882 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 510Pf, 50V, Np0, 0805, Full Reel; Capacitance Multicomp Pro
90W2882
Capacitor, Mlcc, 510Pf, 50V, Np0, 0805, Full Reel; Capacitance Multicomp Pro 90W2882
CAPACITOR, MLCC, 510PF, 50V, NP0, 0805, FULL REEL; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR, MLCC, 510PF, 50V, NP0, 0805, FULL REEL; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 510 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 06X6229 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 510 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
06X6229
Smd Multilayer Ceramic Capacitor, Mc Series, 510 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 06X6229
SMD Multilayer Ceramic Capacitor, MC Series, 510 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 510 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2881 06X6229
Product Name Capacitor, Mlcc, 510Pf, 50V, Np0, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 510 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.10E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details