multicomp PRO Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N3R3C500A2.54MM

Description
CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, RADIAL; Capacitance:3.3pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, RADIAL; Capacitance:3.3pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6510 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6510
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6510
CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, RADIAL; Capacitance:3.3pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, RADIAL; Capacitance:3.3pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6510
Product Name Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details