multicomp PRO Ceramic Capacitor 3300Pf 50V, C0G, 5%, Radial; Capacitance Multicomp MC0805N332J500A5.08MM

Description
CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 50V, C0G, 5%, Radial; Capacitance Multicomp - 46P6539 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 50V, C0G, 5%, Radial; Capacitance Multicomp
46P6539
Ceramic Capacitor 3300Pf 50V, C0G, 5%, Radial; Capacitance Multicomp 46P6539
CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6539
Product Name Ceramic Capacitor 3300Pf 50V, C0G, 5%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details