multicomp PRO Ceramic Capacitor 330Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro MC0805N331J201CT

Description
CERAMIC CAPACITOR 330PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 330PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 330Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4092 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro
06R4092
Ceramic Capacitor 330Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro 06R4092
CERAMIC CAPACITOR 330PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0819 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0819
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0819
Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4092 33R0819
Product Name Ceramic Capacitor 330Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details