multicomp PRO Cap, 330Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MC0805N331J101CT

Description
CAP, 330PF, 100V, MLCC, 0805; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, 330PF, 100V, MLCC, 0805; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
33R0623
Cap, 330Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 33R0623
CAP, 330PF, 100V, MLCC, 0805; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 330PF, 100V, MLCC, 0805; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8837 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8837
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8837
SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0623 94W8837
Product Name Cap, 330Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details