multicomp PRO Ceramic Capacitor 330Pf 100V, C0G, 5%, Radial; Capacitance Multicomp MC0805N331J101A2.54MM

Description
CERAMIC CAPACITOR 330PF 100V, C0G, 5%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 330PF 100V, C0G, 5%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 330Pf 100V, C0G, 5%, Radial; Capacitance Multicomp - 46P6533 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 100V, C0G, 5%, Radial; Capacitance Multicomp
46P6533
Ceramic Capacitor 330Pf 100V, C0G, 5%, Radial; Capacitance Multicomp 46P6533
CERAMIC CAPACITOR 330PF 100V, C0G, 5%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 100V, C0G, 5%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6533
Product Name Ceramic Capacitor 330Pf 100V, C0G, 5%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details