multicomp PRO Ceramic Capacitor 2Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp MC0805N2R0C500A2.54MM

Description
CERAMIC CAPACITOR 2PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp - 46P6450 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp
46P6450
Ceramic Capacitor 2Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp 46P6450
CERAMIC CAPACITOR 2PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:2pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6450
Product Name Ceramic Capacitor 2Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details