multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805N272J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 2700 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 2700 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0584 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0584
Smd Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0584
SMD Multilayer Ceramic Capacitor, MC Series, 2700 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2700 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3266
Cap, 2700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3266
CAP, 2700PF, 50V, 5%, C0G, 0805, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 2700PF, 50V, 5%, C0G, 0805, REEL; Capacitance:2700pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0584 03AC3266
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 2700 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 2700Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers