multicomp PRO Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro MC0805N222J500CT

Description
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro - 06R4066 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro
06R4066
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro 06R4066
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805; Capacitance:2200pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4067 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro
06R4067
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro 06R4067
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0582 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0582
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0582
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 94W8639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
94W8639
Cap, 2200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 94W8639
CAP, 2200PF, 50V, 5%, C0G, 0805, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 2200PF, 50V, 5%, C0G, 0805, REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06R4066 06R4067 33R0582 94W8639
Product Name Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro Ceramic Capacitor 2200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 2200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details