multicomp PRO Cap, 220Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MC0805N221J101CT

Description
CAP, 220PF, 100V, MLCC, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, 220PF, 100V, MLCC, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
33R0621
Cap, 220Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 33R0621
CAP, 220PF, 100V, MLCC, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 220PF, 100V, MLCC, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8627 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8627
Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8627
Multilayer Ceramic Capacitor, MC Series, 220 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 220 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0621 94W8627
Product Name Cap, 220Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details