multicomp PRO Cap, 22Pf, 200V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro MC0805N220J201CT

Description
CAP, 22PF, 200V, 5%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 22PF, 200V, 5%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Pf, 200V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro - 03AC3264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 200V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro
03AC3264
Cap, 22Pf, 200V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro 03AC3264
CAP, 22PF, 200V, 5%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22PF, 200V, 5%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 22Pf, 200V, 0805; Capacitance Multicomp Pro - 33R0810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 22Pf, 200V, 0805; Capacitance Multicomp Pro
33R0810
Cap, Mlcc, C0G/np0, 22Pf, 200V, 0805; Capacitance Multicomp Pro 33R0810
CAP, MLCC, C0G/NP0, 22PF, 200V, 0805; Capacitance:22pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 22PF, 200V, 0805; Capacitance:22pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3264 33R0810
Product Name Cap, 22Pf, 200V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro Cap, Mlcc, C0G/np0, 22Pf, 200V, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details