CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06R4050 | 33R0614 |
| Product Name | Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro | Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to ? C (-67 to ? F) | |
| Capacitance Range | 2.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | |
| WVDC | 100 volts |