multicomp PRO Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N1R8C101A2.54MM

Description
CERAMIC CAPACITOR 1.8PF 100V, C0G, 0.25pF, RADIAL; Capacitance:1.8pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1.8PF 100V, C0G, 0.25pF, RADIAL; Capacitance:1.8pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6370 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6370
Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6370
CERAMIC CAPACITOR 1.8PF 100V, C0G, 0.25pF, RADIAL; Capacitance:1.8pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1.8PF 100V, C0G, 0.25pF, RADIAL; Capacitance:1.8pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6370
Product Name Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers