CERAMIC CAPACITOR 1.2PF 100V, C0G, 0.25pF, RADIAL; Capacitance:1.2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 46P6362 |
| Product Name | Ceramic Capacitor 1.2Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |