multicomp PRO Capacitor Ceramic 1Pf 500V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro MC0805N1R0C501CT

Description
CAPACITOR CERAMIC 1PF 500V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1PF 500V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1Pf 500V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro - 21T9829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1Pf 500V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro
21T9829
Capacitor Ceramic 1Pf 500V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro 21T9829
CAPACITOR CERAMIC 1PF 500V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1PF 500V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1Pf 500V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro - 21T9828 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 500V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro
21T9828
Ceramic Capacitor 1Pf 500V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro 21T9828
CERAMIC CAPACITOR 1PF 500V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 500V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 500V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro - 03AC3253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 500V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
03AC3253
Cap, 1Pf, 500V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro 03AC3253
CAP, 1PF, 500V, C0G/NP0, 0805, REEL; Capacitance:1pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 1PF, 500V, C0G/NP0, 0805, REEL; Capacitance:1pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 21T9829 03AC3253
Product Name Capacitor Ceramic 1Pf 500V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro Cap, 1Pf, 500V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers