multicomp PRO Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro MC0805N1R0C500CT

Description
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro - 06R3991 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro
06R3991
Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro 06R3991
CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 50V, C0G/NP0, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, 1Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro - 03AC3252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
03AC3252
Cap, 1Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro 03AC3252
CAP, 1PF, 50V, C0G/NP0, 0805, REEL; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1PF, 50V, C0G/NP0, 0805, REEL; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0531 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0531
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0531
SMD Multilayer Ceramic Capacitor, MC Series, 1 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R3991 03AC3252 33R0531
Product Name Ceramic Capacitor 1Pf 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro Cap, 1Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-6 microF 1.00E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers