multicomp PRO Ceramic Capacitor 1Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp MC0805N1R0C500A5.08MM

Description
CERAMIC CAPACITOR 1PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:1pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:1pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp - 46P6360 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp
46P6360
Ceramic Capacitor 1Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp 46P6360
CERAMIC CAPACITOR 1PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:1pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF, 50V, C0G/NP0, 0.25pF, RADIAL; Capacitance:1pF; Voltage(DC):50V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6360
Product Name Ceramic Capacitor 1Pf, 50V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details