multicomp PRO Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro MC0805N1R0C201CT

Description
CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1pF 200V, C0G, 0.25pF, 0805, Full Reel is a multilayer ceramic capacitor designed for high stability and reliability in electronic applications. It features a capacitance value of 1pF with a tolerance of ±0.25pF, making it suitable for precision applications. The capacitor has a rated voltage of 200V DC and is housed in an 0805 (2012 metric) package, which is compatible with standard surface mount technology (SMT) processes. The C0G (NP0) dielectric characteristic ensures minimal capacitance variation with temperature and voltage, providing stable performance. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is ideal for applications requiring high voltage coupling, DC blocking, and snubber circuits in high-frequency power converters.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 1pF 200V, C0G, 0.25pF, 0805, Full Reel is a multilayer ceramic capacitor designed for high stability and reliability in electronic applications. It features a capacitance value of 1pF with a tolerance of ±0.25pF, making it suitable for precision applications. The capacitor has a rated voltage of 200V DC and is housed in an 0805 (2012 metric) package, which is compatible with standard surface mount technology (SMT) processes. The C0G (NP0) dielectric characteristic ensures minimal capacitance variation with temperature and voltage, providing stable performance. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is ideal for applications requiring high voltage coupling, DC blocking, and snubber circuits in high-frequency power converters.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro - 21T9827 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro
21T9827
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro 21T9827
CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro - 21T9826 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro
21T9826
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro 21T9826
CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21T9827
Product Name Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details