multicomp PRO Cap, 18Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro MC0805N180J101CT

Description
CAP, 18PF, 100V, MLCC, 0805; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 18PF, 100V, MLCC, 0805; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 18Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 06X6228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
06X6228
Cap, 18Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 06X6228
CAP, 18PF, 100V, MLCC, 0805; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 18PF, 100V, MLCC, 0805; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, 18Pf, 100V, Np0, 0805, Full Reel; Capacitance Multicomp Pro - 90W2880 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 18Pf, 100V, Np0, 0805, Full Reel; Capacitance Multicomp Pro
90W2880
Capacitor, Mlcc, 18Pf, 100V, Np0, 0805, Full Reel; Capacitance Multicomp Pro 90W2880
CAPACITOR, MLCC, 18PF, 100V, NP0, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR, MLCC, 18PF, 100V, NP0, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 18 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8833 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 18 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8833
Smd Multilayer Ceramic Capacitor, Mc Series, 18 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8833
SMD Multilayer Ceramic Capacitor, MC Series, 18 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 18 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6228 94W8833
Product Name Cap, 18Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 18 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.80E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers