multicomp PRO Ceramic Capacitor 15Pf 500V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro MC0805N150J501CT

Description
CERAMIC CAPACITOR 15PF 500V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 15PF 500V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 15Pf 500V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro - 21T9842 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 500V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro
21T9842
Ceramic Capacitor 15Pf 500V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro 21T9842
CERAMIC CAPACITOR 15PF 500V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 500V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 15Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro - 21T9841 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro
21T9841
Ceramic Capacitor 15Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro 21T9841
CERAMIC CAPACITOR 15PF 500V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 500V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T6841 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T6841
Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T6841
SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3260
Cap, 15Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3260
CAP, 15PF, 500V, 5%, C0G, 0805, REEL; Capacitance:15pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 500V, 5%, C0G, 0805, REEL; Capacitance:15pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9842 23T6841 03AC3260
Product Name Ceramic Capacitor 15Pf 500V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 15Pf, 500V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details