multicomp PRO Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro MC0805N150J201CT

Description
CERAMIC CAPACITOR 15PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 15PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4022 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro
06R4022
Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro 06R4022
CERAMIC CAPACITOR 15PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 200V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3259
Cap, 15Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3259
CAP, 15PF, 200V, 5%, C0G, 0805, REEL; Capacitance:15pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 15PF, 200V, 5%, C0G, 0805, REEL; Capacitance:15pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0809 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0809
Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0809
Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 15 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4022 03AC3259 33R0809
Product Name Ceramic Capacitor 15Pf 200V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 15Pf, 200V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 15 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers