multicomp PRO Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp MC0805N120J500A5.08MM

Description
CERAMIC CAPACITOR 12PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:12pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 12PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:12pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp - 46P6398 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp
46P6398
Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp 46P6398
CERAMIC CAPACITOR 12PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:12pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 12PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:12pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6398
Product Name Ceramic Capacitor 12Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details