multicomp PRO Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Multicomp MC0805N103J500A5.08MM

Description
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Multicomp - 46P6390 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Multicomp
46P6390
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Multicomp 46P6390
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6390
Product Name Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details