multicomp PRO Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro MC0805N102J101CT

Description
CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4006 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro
06R4006
Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro 06R4006
CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8624 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8624
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8624
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0629 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0629
Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0629
Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 1000 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4006 94W8624
Product Name Ceramic Capacitor 1000Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers