multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805N101J201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 94W8631, features a capacitance of 100 pF with a tolerance of 5%. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. This capacitor is rated for a maximum voltage of 200 V and comes in a compact 0805 (2012 metric) package size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is designed for applications requiring high reliability and stability, such as filtering and coupling in electronic circuits. Its construction allows for effective performance in various electronic applications, particularly in high-frequency environments.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 94W8631, features a capacitance of 100 pF with a tolerance of 5%. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. This capacitor is rated for a maximum voltage of 200 V and comes in a compact 0805 (2012 metric) package size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is designed for applications requiring high reliability and stability, such as filtering and coupling in electronic circuits. Its construction allows for effective performance in various electronic applications, particularly in high-frequency environments.

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8631 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8631
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8631
SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0814 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0814
Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0814
SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 100 pF, 5%, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94W8631
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 100 Pf, 5%, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details