multicomp PRO Capacitor Ceramic 10Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro MC0805N100J501CT

Description
CAPACITOR CERAMIC 10PF 500V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 10PF 500V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 10Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro - 21T9838 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro
21T9838
Capacitor Ceramic 10Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro 21T9838
CAPACITOR CERAMIC 10PF 500V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 500V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro - 21T9837 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro
21T9837
Ceramic Capacitor 10Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro 21T9837
CERAMIC CAPACITOR 10PF 500V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 500V, C0G, 5%, 0805; Capacitance:10pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T6840 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T6840
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T6840
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 500V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro - 03AC3256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 500V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro
03AC3256
Cap, 10Pf, 500V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro 03AC3256
CAP, 10PF, 500V, 5%, C0G/NP0, 0805; Capacitance:10pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10PF, 500V, 5%, C0G/NP0, 0805; Capacitance:10pF; Voltage Rating:500V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9838 23T6840 03AC3256
Product Name Capacitor Ceramic 10Pf 500V, C0G, 5%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 10Pf, 500V, 5%, C0G/np0, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details