multicomp PRO Capacitor, Mlcc, 10Pf, 100V, Np0, 0805; Capacitance Multicomp Pro MC0805N100J101CT

Description
CAPACITOR, MLCC, 10PF, 100V, NP0, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, MLCC, 10PF, 100V, NP0, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 10Pf, 100V, Np0, 0805; Capacitance Multicomp Pro - 90W2875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 10Pf, 100V, Np0, 0805; Capacitance Multicomp Pro
90W2875
Capacitor, Mlcc, 10Pf, 100V, Np0, 0805; Capacitance Multicomp Pro 90W2875
CAPACITOR, MLCC, 10PF, 100V, NP0, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, 10PF, 100V, NP0, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8829 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro
94W8829
Cap, 10Pf, 100V, Mlcc, 0805; Capacitance Multicomp Pro 94W8829
CAP, 10PF, 100V, MLCC, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 10PF, 100V, MLCC, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 06X6226 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
06X6226
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 06X6226
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2875 06X6226
Product Name Capacitor, Mlcc, 10Pf, 100V, Np0, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details