multicomp PRO Ceramic Capacitor 10Pf 50V, C0G, 0.5Pf, 0805; Capacitance Multicomp Pro MC0805N100D500CT

Description
CERAMIC CAPACITOR 10PF 50V, C0G, 0.5pF, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 10PF 50V, C0G, 0.5pF, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 50V, C0G, 0.5Pf, 0805; Capacitance Multicomp Pro - 06R3994 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 0.5Pf, 0805; Capacitance Multicomp Pro
06R3994
Ceramic Capacitor 10Pf 50V, C0G, 0.5Pf, 0805; Capacitance Multicomp Pro 06R3994
CERAMIC CAPACITOR 10PF 50V, C0G, 0.5pF, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 0.5pF, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R3994
Product Name Ceramic Capacitor 10Pf 50V, C0G, 0.5Pf, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers