multicomp PRO Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro MC0805N0R5C500CT

Description
CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0805; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0805; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro - 06R3988 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro
06R3988
Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro 06R3988
CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0805; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0805; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.5Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro - 06R3989 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.5Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro
06R3989
Capacitor Ceramic 0.5Pf 50V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Multicomp Pro 06R3989
CAPACITOR CERAMIC 0.5PF 50V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.5PF 50V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:0.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0530 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0530
Smd Multilayer Ceramic Capacitor, Mc Series, 0.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0530
SMD Multilayer Ceramic Capacitor, MC Series, 0.5 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.5 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3988 33R0530
Product Name Ceramic Capacitor 0.5Pf 50V, C0G, 0.25Pf, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.5 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 5.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details