multicomp PRO Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro MC0805F475Z160CT

Description
CERAMIC CAPACITOR, 4.7UF, 16V, Y5V, +80,-20%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 4.7UF, 16V, Y5V, +80,-20%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro - 06R3980 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro
06R3980
Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro 06R3980
CERAMIC CAPACITOR, 4.7UF, 16V, Y5V, +80,-20%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 16V, Y5V, +80,-20%, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 4.7Uf, 16V, 0805, Reel; Capacitance Multicomp Pro - 03AC3249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 4.7Uf, 16V, 0805, Reel; Capacitance Multicomp Pro
03AC3249
Cap, Mlcc, Y5V, 4.7Uf, 16V, 0805, Reel; Capacitance Multicomp Pro 03AC3249
CAP, MLCC, Y5V, 4.7UF, 16V, 0805, REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 4.7UF, 16V, 0805, REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0754 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0754
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0754
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3980 33R0754
Product Name Ceramic Capacitor, 4.7Uf, 16V, Y5V, +80,-20%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers