multicomp PRO Cap, Mlcc, Y5V, 0.047Uf, 50V, 0805, Reel; Capacitance Multicomp Pro MC0805F473Z500CT

Description
CAP, MLCC, Y5V, 0.047UF, 50V, 0805, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, MLCC, Y5V, 0.047UF, 50V, 0805, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 0.047Uf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 0.047Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0603
Cap, Mlcc, Y5V, 0.047Uf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0603
CAP, MLCC, Y5V, 0.047UF, 50V, 0805, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, Y5V, 0.047UF, 50V, 0805, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0603
Product Name Cap, Mlcc, Y5V, 0.047Uf, 50V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details